CEN - EN ISO 10140-1
Acoustics - Laboratory measurement of sound insulation of building elements - Part 1: Application rules for specific products
| Organization: | CEN |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
scope:
This document specifies test requirements for the laboratory measurement of the sound insulation of building elements and products, including detailed requirements for the preparation and mounting of the test elements, and for the operating and test conditions. It also specifies the applicable quantities, and provides additional test information for reporting.
The general procedures for airborne and impact sound insulation measurements are given in ISO 10140‑2 and ISO 10140‑3, respectively.
Document History