IEC - PAS 63267-3-30

Fibre optic interconnecting devices and passive components – Fibre optic connector optical interfaces – Part 3-30: End face geometry – Angled PC end face PPS rectangular ferrule multimode A1b fibres

active, Most Current
Organization: IEC
Publication Date: 1 May 2021
Status: active
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 63267 defines certain dimensional limits of an 16F MM angled PC rectangular polyphenylene sulphide (PPS) ferrule optical interface in order to meet specific longitudinal offset requirements for fibre-to-fibre interconnection. Ferrules made from the material specified in this document are suitable for use in categories C, OP, OP+, I and E as defined in IEC 61753-1.

Ferrule interface dimensions and features are contained in IEC 61754 (all parts), which deals with fibre optic connector interfaces.

Document History

PAS 63267-3-30
May 1, 2021
Fibre optic interconnecting devices and passive components – Fibre optic connector optical interfaces – Part 3-30: End face geometry – Angled PC end face PPS rectangular ferrule multimode A1b fibres
This part of IEC 63267 defines certain dimensional limits of an 16F MM angled PC rectangular polyphenylene sulphide (PPS) ferrule optical interface in order to meet specific longitudinal offset...

References

Advertisement