DS/EN ISO 683-5

Heat treatable steels, alloy steels and free-cutting steels – Part 5: Nitriding steels (ISO 683-5:2017)

active, Most Current
Organization: DS
Publication Date: 25 May 2021
Status: active
Page Count: 40
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Stainless steels): 77.140.20
scope:

This document gives the technical delivery requirements for - semi-finished products, e.g. blooms, billets, slabs (see note 1), - bars (see note 1), - wire rod, - hot-rolled plates (see note 2), and - hammer or drop forgings (see note 1) manufactured from the nitriding steels listed in Table 3 and supplied in one of the heat-treatment conditions given for the different types of products in Table 1, rows 2 to 5, and in one of the surface conditions given in Table 2. The steels are generally intended for the fabrication of quenched and tempered and, subsequently, nitriding machine parts.

Document History

DS/EN ISO 683-5
May 25, 2021
Heat treatable steels, alloy steels and free-cutting steels – Part 5: Nitriding steels (ISO 683-5:2017)
This document gives the technical delivery requirements for – semi-finished products, e.g. blooms, billets, slabs (see note 1), – bars (see note 1), – wire rod, – hot-rolled plates (see note 2), and...

References

Advertisement