DSF/ISO/FDIS 7170

Furniture – Storage units – Test methods for the determination of strength, durability and stability

inactive
Organization: DS
Status: inactive
Page Count: 67
ICS Code (Furniture): 97.140
scope:

This document specifies test methods for determining the strength, durability and stability of storage units that are fully assembled and ready for use, including their movable and non-movable parts. The tests consist of the application, to various parts of the unit, of loads, forces and velocities simulating normal functional use, as well as foreseeable misuse, that might reasonably be expected to occur. With the exception of the deflection and sustained load tests in Clause 6, the tests are designed to evaluate properties without regard to materials, design/construction or manufacturing processes. The test results are only valid for the unit/component tested. These results can be used to represent the performance of production models provided that the tested model is representative of the production model. Tests carried out according to these test methods are intended to demonstrate the ability of the item to give satisfactory service in its intended environment. The tests have been developed for units/ components that have not been in use. However, when properly justified, they can be used for failure analysis. The strength and durability tests do not assess the structure of the building, e.g. the strength of wall hanging cabinets includes only the cabinet and the parts used for the attachment. The wall and the attachment into the wall are not included.

Document History

September 21, 2021
Furniture – Storage units – Test methods for the determination of strength, durability and stability
This document specifies test methods for determining the strength, durability and stability of storage units, when fully assembled prior to use, including their movable and non-movable parts....
January 5, 2006
Furniture – Storage units – Determination of strength and durability
This International Standard specifies test methods for determining the strength and durability of storage units that are fully assembled and ready for use, including their movable and non-movable...
June 23, 1994
Furniture – Storage units – Determination of strength and durability
The standard specifies test methods for determining the strength and dura- durability (mainly regarding fatique and wear) of storage units that are fully assembled and ready for use, including their...
DSF/ISO/FDIS 7170
Furniture – Storage units – Test methods for the determination of strength, durability and stability
This document specifies test methods for determining the strength, durability and stability of storage units that are fully assembled and ready for use, including their movable and non-movable parts....
Advertisement