DS/EN 13601
Copper and copper alloys – Copper rod, bar and wire for general electrical purposes
| Organization: | DS |
| Publication Date: | 25 May 2021 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Copper products): | 77.150.30 |
scope:
This document specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper rod, bar and wire for general electrical purposes. Cross-sections and size ranges are: - round, square and hexagonal rod with diameters or widths across-flats from 2 mm up to and including 160 mm; - bar with thicknesses from 2 mm up to and including 40 mm and widths from 3 mm up to and including 250 mm; - round, square, hexagonal and rectangular wire with diameters or widths across-flats from 2 mm up to and including 25 mm, as well as thicknesses from 0,5 mm up to and including 12 mm with widths from 1 mm up to and including 250 mm. The sampling procedures and test methods for verification of conformity to the requirements of this document are also specified. NOTE - Drawn, round copper wire, plain or tinned, single or multiline, for the manufacture of electrical conductors is specified in EN 13602.
Document History