DSF/PREN IEC 60966-2-8
Radio frequency and coaxial cable assemblies – Part 2-8: Detail specification for cable assemblies for radio and TV receivers – Frequency range up to 3000MHz, Screening class A++, IEC61169-47 connectors
| Organization: | DS |
| Status: | inactive |
| Page Count: | 9 |
scope:
This part of IEC 60966 is a detail specification that applies to cable assemblies with F-Quick connectors (see IEC 61169-47) and requires quad-shield screening class A++ (see IEC - 6-5). This detail specification gives subfamily requirements and severities which shall be applied. The qualification will be conducted in accordance with 12.2 of IEC 60966-2-1:2008. Once one variant obtains qualification approval, the other variant can obtain qualification approval by conducting tests whose results might depend on the variants, for example reflection properties, Insertion loss etc.
Document History