DS/EN IEC 60794-4-30

Optical fibre cables – Part 4-30: Aerial optical cables along electrical power lines – Family specification for optical phase conductor (OPPC) optical cables

active, Most Current
Organization: DS
Publication Date: 25 May 2021
Status: active
Page Count: 32
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794, which is a family specification, specifies the optical fibre, cable elements, cable construction requirements, main requirements for installation and operating conditions, cable design characteristics and test for OPPC (optical phase conductor), used for carrying current as well as communication and data transmission. The corresponding environmental declaration can be built according to IEC TR 62839-1. The OPPC is a substitute for a conventional phase bare conductor containing optical fibres. Usually, the fibres are embedded loosely in protective buffer tubes. To fulfil mechanical and electrical requirements, an armouring of one or more layers with aluminium, aluminium alloy, and aluminium clad steel, galvanized steel or a mixture of them is helically stranded.

Document History

DS/EN IEC 60794-4-30
May 25, 2021
Optical fibre cables – Part 4-30: Aerial optical cables along electrical power lines – Family specification for optical phase conductor (OPPC) optical cables
This part of IEC 60794, which is a family specification, specifies the optical fibre, cable elements, cable construction requirements, main requirements for installation and operating conditions,...
Optical fibre cables – Part 4-30: Aerial optical cables along electrical power lines – Family specification for optical phase conductor (OPPC) optical cables
This part of IEC 60794, which is a family specification, specifies the optical fibre, cable elements, cable construction requirements, main requirements for installation and operating conditions,...
Optical Fibre Cables – Part 4-30: Aerial optical cables along electrical power lines – Family Specification for OPPC (Optical Phase Conductor)
This part of IEC 60794-4, which is a family specification, specifies the optical fibre, cable elements, cable construction requirements, main requirements for installation and operating conditions,...
Advertisement