DSF/PREN ISO 3459
Plastic piping systems – Mechanical joints between fittings and pressure pipes – Test method for leak tightness under negative pressure (ISO/DIS 3459:2021)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
This International Standard specifies two methods of testing for checking the leaktightness of assembled joints between mechanical fittings and plastic pressure pipes with diameters up to and including 63 mm. The test applies regardless of the design and material of the fitting used for jointing plastics pipe. This test method is not applicable to fusion-welded joints.
Document History
April 19, 2022
Plastic piping systems – Mechanical joints between fittings and pressure pipes – Test method for leaktightness under negative pressure (ISO 3459:2022)
This International Standard specifies two methods of testing for checking the leaktightness of assembled joints between mechanical fittings and plastic pressure pipes with diameters up to and...
March 17, 2015
Plastic piping systems – Mechanical joints between fittings and pressure pipes – Test method for leaktightness under negative pressure
This International Standard specifies the method of testing for checking the leaktightness of assembled joints (excluding fusion welded joints) between mechanical fittings and thermoplastic pressure...
Plastic piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under negative pressure (ISO/FDIS 3459:2014)
This International Standard specifies the method of testing for checking the leaktightness of assembled joints (excluding fusion welded joints) between mechanical fittings and thermoplastic pressure...
DSF/PREN ISO 3459
Plastic piping systems – Mechanical joints between fittings and pressure pipes – Test method for leak tightness under negative pressure (ISO/DIS 3459:2021)
This International Standard specifies two methods of testing for checking the leaktightness of assembled joints between mechanical fittings and plastic pressure pipes with diameters up to and...
Plastic piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under negative pressure (ISO/DIS 3459:2013)
This International Standard specifies the method of testing for checking the leaktightness of assembled joints (excluding fusion welded joints) between mechanical fittings and thermoplastic pressure...