DS/EN ISO 898-3/A1
Mechanical properties of fasteners made of carbon steel and alloy steel – Part 3: Flat washers with specified property classes – Amendment 1 (ISO 898-3:2018/Amd 1:2020)
| Organization: | DS |
| Publication Date: | 25 May 2021 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This part of ISO 898 specifies mechanical and physical properties of flat washers, designed to be used in bolted joints in combination with bolts, screws, studs and nuts with a specified property class in accordance with ISO 898-1 and ISO 898-2. Washers that conform to the requirements of this part of ISO 898 are evaluated at an ambient temperature range of 10 °C to 35 °C. These washers are used in applications at low or high temperatures up to a maximum temperature of + 300 °C. This part of ISO 898 is applicable to the following flat captive and non-captive washers made of carbon steel, alloy steel, spring or alloy spring steel, with thickness from 0,2 mm to 12 mm: - plain washers (with or without knurls/chamfers); - square washers; - square hole washers; - shaped plates. It does not specify requirements for such properties as: - corrosion resistance; - weldability.
Document History