DSF/PREN ISO 11296-9

Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 9: Lining with a rigidly anchored plastics inner layer (ISO/DIS 11296-9:2021)

inactive
Organization: DS
Status: inactive
Page Count: 39
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This document, in conjunction with EN ISO 11296-1, specifies requirements and test methods for pipes and fittings for the renovation of underground non-pressure drainage and sewerage networks by lining with a single rigid annulus of structural cementitious grout formed behind a plastics inner layer. This plastics layer serves as permanent formwork anchored to the grout. This document is applicable to plastics inner layers and grout systems with or without steel reinforcement. It does not apply to the structural design of the lining system. NOTE - Systems with multiple annuli are available, but these are controlled by patent rights and not covered by this Standard.

Document History

Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 9: Lining with a rigidly anchored plastics inner layer (ISO/FDIS 11296-9:2022)
This document, in conjunction with EN ISO 11296-1, specifies requirements and test methods for pipes and fittings for the renovation of underground non-pressure drainage and sewerage networks by...
DSF/PREN ISO 11296-9
Plastics piping systems for renovation of underground non-pressure drainage and sewerage networks – Part 9: Lining with a rigidly anchored plastics inner layer (ISO/DIS 11296-9:2021)
This document, in conjunction with EN ISO 11296-1, specifies requirements and test methods for pipes and fittings for the renovation of underground non-pressure drainage and sewerage networks by...
Advertisement