ISO - 22074-5

Railway infrastructure — Rail fastening systems — Part 5: Test method for electrical resistance

active, Most Current
Organization: ISO
Publication Date: 1 May 2021
Status: active
Page Count: 14
ICS Code (Rails and railway components): 45.080
scope:

This document specifies a laboratory test procedure for determining the electrical resistance, in wet conditions, between the running rails provided by a fastening system fitted to a steel or concrete sleeper, bearer or element of ballastless track.

It is also applicable to embedded rail.

This test procedure applies to a complete fastening assembly. It is relevant to signalling currents, not to traction currents.

A reference procedure and an alternative procedure are included.

Document History

22074-5
May 1, 2021
Railway infrastructure — Rail fastening systems — Part 5: Test method for electrical resistance
This document specifies a laboratory test procedure for determining the electrical resistance, in wet conditions, between the running rails provided by a fastening system fitted to a steel or...

References

Advertisement