NEN-EN-IEC 62680-1-3

Universal serial bus interfaces for data and power - Part 1-3: Common components - USB Type-C Cable and Connector Specification

inactive
Organization: NEN
Publication Date: 1 September 2018
Status: inactive
Page Count: 270
ICS Code (RF connectors): 33.120.30
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This specification is intended as a supplement to the existing USB 2.0, USB 3.1 and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB Type-C receptacles, plugs and cables.

Normative information is provided to allow interoperability of components designed to this specification. Informative information, when provided, may illustrate possible design implementations.

Document History

November 1, 2022
Universal serial bus interfaces for data and power - Part 1-3: Common components - USB Type-C(r) cable and connector specification
This specification is intended as a supplement to the existing USB 2.0, USB 3.2, USB4™ and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB...
April 1, 2021
Universal serial bus interfaces for data and power - Part 1-3: Common components - USB Type-C Cable and Connector Specification
This specification is intended as a supplement to the existing USB 2.0, USB 3.2, USB4™ and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB...
NEN-EN-IEC 62680-1-3
September 1, 2018
Universal serial bus interfaces for data and power - Part 1-3: Common components - USB Type-C Cable and Connector Specification
This specification is intended as a supplement to the existing USB 2.0, USB 3.1 and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB Type-C...
January 1, 2018
Universal serial bus interfaces for data and power - Part 1-3: Common components - USB Type-CTM Cable and Connector Specification
NEN-EN-IEC 62680-1-3 is intended as a supplement to the existing USB 2.0, USB 3.1 and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB...
December 1, 2016
Universal serial bus interfaces for data and power - Part 1-3: Universal Serial Bus interfaces - Common components - USB Type-CTM cable and connector specification
A description is not available for this item.
Advertisement