SNV - SN EN 13953
LPG equipment and accessories - Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG)
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 April 2021 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Pressure regulators): | 23.060.40 |
scope:
This document specifies the design, testing and marking requirements for spring loaded pressure relief valves (PRV), for use in liquefied petroleum gas (LPG) cylinders of water capacity of 0,5 l up to and including 150 l. These PRVs can be either an integral part of a cylinder valve (see EN ISO 14245 [4] and EN ISO 15995 [5]) or a separate device.
Document History
SN EN 13953
April 1, 2021
LPG equipment and accessories - Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG)
This document specifies the design, testing and marking requirements for spring loaded pressure relief valves (PRV), for use in liquefied petroleum gas (LPG) cylinders of water capacity of 0,5 l up...
April 1, 2015
LPG equipment and accessories - Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG)
This European Standard specifies the design, testing and marking requirements for spring loaded pressure relief valves (PRV), for use in liquefied petroleum gas (LPG) cylinders.
These PRVs can be...
May 1, 2003
Pressure relief valves for transportable refillable cylinders for Liquefied Petroleum Gas (LPG)
A description is not available for this item.