SNV - SN EN ISO 23306
Specification of liquefied natural gas as a fuel for marine applications
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 March 2021 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Gaseous fuels): | 75.160.30 |
scope:
This document will specify the requirements for LNG for use as a fuel in marine engines. It will define the required values for all relevant parameters and the test method for each of these parameters
Document History
SN EN ISO 23306
March 1, 2021
Specification of liquefied natural gas as a fuel for marine applications
This document will specify the requirements for LNG for use as a fuel in marine engines. It will define the required values for all relevant parameters and the test method for each of these parameters