SNV - SN EN ISO 22518

Paints and varnishes - Determination of solvents in water-thinnable coating materials - Gas-chromatographic method

active, Most Current
Organization: SNV
Publication Date: 1 April 2021
Status: active
Page Count: 20
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for the gas-chromatographic determination of the solvents in water-thinnable paints and varnishes, binder solutions, emulsions and dispersions. With the precision stated in Clause 13, single components above 0,02 % (mass fraction) can be determined quantitatively. The method defined in this document is not applicable for the determination of Volatile Organic Compounds (VOC) and Semi-Volatile Organic Compounds (SVOC) content. NOTE For the determination of VOC and SVOC, see ISO 11890-2[2].

Document History

SN EN ISO 22518
April 1, 2021
Paints and varnishes - Determination of solvents in water-thinnable coating materials - Gas-chromatographic method
This document specifies a method for the gas-chromatographic determination of the solvents in water-thinnable paints and varnishes, binder solutions, emulsions and dispersions. With the precision...

References

Advertisement