CEN - EN ISO 9038

Determination of sustained combustibility of liquids

active, Most Current
Organization: CEN
Publication Date: 1 May 2021
Status: active
Page Count: 22
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Petroleum products in general): 75.080
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a procedure, at temperatures up to 100 °C, to determine whether a liquid product, that would be classified as "flammable" by virtue of its flash point, sustains combustion at the temperature(s) specified e.g. in regulations.

NOTE Many national and international regulations classify liquids as presenting a flammable hazard based on their flash point, as determined by a recognized method. Some of these regulations allow a derogation if the substance cannot "sustain combustion" at some specified temperature(s).

The procedure is applicable to paints (including water-borne paints), varnishes, paint binders, solvents, petroleum or related products and adhesives, that have a flash point. It is not applicable to painted surfaces in respect of assessing their potential fire hazards.

This test method is applicable, in addition to test methods for flash point, for assessing the fire hazard of a product.

Document History

EN ISO 9038
May 1, 2021
Determination of sustained combustibility of liquids
This document specifies a procedure, at temperatures up to 100 °C, to determine whether a liquid product, that would be classified as “flammable” by virtue of its flash point, sustains combustion at...
November 1, 2003
Test for sustained combustibility of liquids
A description is not available for this item.

References

Advertisement