SNV - SN EN 13848-6+A1
Railway applications - Track - Track geometry quality - Part 6: Characterisation of track geometry quality
| Organization: | SNV |
| Publication Date: | 1 April 2021 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Construction of railways): | 93.100 |
scope:
This European Standard characterizes the quality of track geometry based on parameters defined in EN 13848 1 and specifies the different track geometry classes which should be considered. This European Standard covers the following topics: - description of track geometry quality; - classification of track quality according to track geometry parameters; - considerations on how this classification can be used; - this European Standard applies to high-speed and conventional lines of 1 435 mm and wider gauge; - this European Standard forms an integral part of EN 13848 series.
Document History