SNV - SN EN ISO 22043

Ice-cream freezers - Classification, requirements and test conditions

active, Most Current
Organization: SNV
Publication Date: 1 April 2021
Status: active
Page Count: 54
ICS Code (Commercial refrigerating appliances): 97.130.20
scope:

The scope of this European Standard is to define the classification for horizontal closed ice-cream freezers and to specify their requirements and test methods. These appliances are different to supermarket segment freezers, as they work with static air cooling, with a skin evaporator (no evaporator fan) and are used specifically for the storage and display of pre-packed ice-cream. This standard is only applicable to integral type refrigeration systems. This standard is not applicable to remote and secondary system type cabinets. Ice-cream freezers within this standard should have a net volume = 600 l and only for transparent lid ice cream freezers they should have a Net Volume/TDA = 0,35 m.

Document History

SN EN ISO 22043
April 1, 2021
Ice-cream freezers - Classification, requirements and test conditions
The scope of this European Standard is to define the classification for horizontal closed ice-cream freezers and to specify their requirements and test methods. These appliances are different to...

References

Advertisement