SNV - SN EN ISO 16474-3

Paints and varnishes - Methods of exposure to laboratory light sources - Part 3: Fluorescent UV lamps

active, Most Current
Organization: SNV
Publication Date: 1 April 2021
Status: active
Page Count: 28
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies methods for exposing coatings to fluorescent UV lamps, heat and water in apparatus designed to reproduce the weathering effects that occur when materials are exposed in actual end-use environments to daylight, or to daylight through window glass.

The coatings are exposed to different types of fluorescent UV lamps under controlled environmental conditions (temperature, humidity and/or water). Different types of fluorescent UV lamp can be used to meet all the requirements for testing different materials.

Specimen preparation and evaluation of the results are covered in other ISO documents for specific materials.

General guidance is given in ISO 16474-1.

NOTE Fluorescent UV lamp exposures for plastics are described in ISO 4892-3.

Document History

SN EN ISO 16474-3
April 1, 2021
Paints and varnishes - Methods of exposure to laboratory light sources - Part 3: Fluorescent UV lamps
This document specifies methods for exposing coatings to fluorescent UV lamps, heat and water in apparatus designed to reproduce the weathering effects that occur when materials are exposed in actual...
February 1, 2014
Paints and varnishes - Methods of exposure to laboratory light sources - Part 3: Fluorescent UV lamps
A description is not available for this item.

References

Advertisement