SNV - SN EN ISO 54321

Soil, treated biowaste, sludge and waste - Digestion of aqua regia soluble fractions of elements

active, Most Current
Organization: SNV
Publication Date: 1 April 2021
Status: active
Page Count: 50
ICS Code (Chemical characteristics of soils): 13.080.10
ICS Code (Liquid wastes. Sludge): 13.030.20
scope:

This document specifies two methods for digestion of soil, treated biowaste, sludge and waste by the use of an aqua regia digestion. Digestion with aqua regia will not necessarily accomplish total decomposition of the sample. The extracted analyte concentrations may not necessarily reflect the total content in the sample but represent the aqua regia soluble metals under the condition of this test procedure. It is generally agreed that for environmental analysis purposes, the results are fit for the intended purpose to protect the environment. This document is applicable for the following elements: Aluminium (Al), antimony (Sb), arsenic (As), barium (Ba), beryllium (Be), boron (B), cadmium (Cd), calcium (Ca), chromium (Cr), cobalt (Co), copper (Cu), iron (Fe), lead (Pb), magnesium (Mg), manganese (Mn), mercury (Hg), molybdenum (Mo), nickel (Ni), phosphorus (P), potassium (K), selenium (Se), silver (Ag), sodium (Na), strontium (Sr), sulfur (S), tellurium (Te), thallium (Tl), tin (Sn), titanium (Ti), vanadium (V), and zinc (Zn). This document can also be applied for the digestion of other elements, provided the user has verified the applicability.

Document History

SN EN ISO 54321
April 1, 2021
Soil, treated biowaste, sludge and waste - Digestion of aqua regia soluble fractions of elements
This document specifies two methods for digestion of soil, treated biowaste, sludge and waste by the use of an aqua regia digestion. Digestion with aqua regia will not necessarily accomplish total...

References

Advertisement