DLA TROOP SUPPORT - A-A-55430A VALID NOTICE 3
Disk, Flexible, Two-Sided, High-Density, 3.8 Tracks per Millimeter(TPMM) (96 Tracks per Inch (TPI)), 130 Millimeters (MM) (5.25 Inches)
active, Most Current
| Organization: | DLA TROOP SUPPORT |
| Publication Date: | 3 June 2021 |
| Status: | active |
| Page Count: | 1 |
Document History
A-A-55430A VALID NOTICE 3
June 3, 2021
Disk, Flexible, Two-Sided, High-Density, 3.8 Tracks per Millimeter(TPMM) (96 Tracks per Inch (TPI)), 130 Millimeters (MM) (5.25 Inches)
A description is not available for this item.
February 1, 2007
DISK, FLEXIBLE, TWO-SIDED, HIGH-DENSITY, 3.8 TRACKS PER MILLIMETER (TPMM) (96 TRACKS PER INCH (TPI)), 130 MILLIMETERS (MM) (5.25 INCHES)
A description is not available for this item.
September 27, 2001
DISK, FLEXIBLE, TWO-SIDED, HIGH-DENSITY, 3.8 TRACKS PER MILLIMETER (TPMM) (96 TRACKS PER INCH (TPI)), 130 MILLIMETERS (MM) (5.25 INCHES)
A description is not available for this item.
April 17, 1995
DISK, FLEXIBLE, TWO-SIDED, HIGH-DENSITY, 3.8 TRACKS PER MILLIMETER (TPMM) (96 TRACKS PER INCH (TPI)), 130 MILLIMETERS (MM) (5.25 INCHES)
This CID covers the general requirements for a two-sided, high-density, 3.8 TPMM (96 TPI), 130 mm (5.25 inches) flexible disk. Flexible disks covered by this CID are intended for...
November 5, 1993
DISK, FLEXIBLE, TWO-SIDED, HIGH-DENSITY, 3.8 TRACKS PER MILLIMETER (TPMM) (96 TRACKS PER INCH (TPI)), 130 MILLIMETERS (MM) (5.25 INCHES)
A description is not available for this item.