CEN - EN ISO 1463
Metallic and oxide coatings - Measurement of coating thickness - Microscopical method
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This document specifies a method for the measurement of the local thickness of metallic coatings, oxide layers, and porcelain or vitreous enamel coatings, by the microscopical examination of cross-sections using an optical microscope.
Document History
EN ISO 1463
May 1, 2021
Metallic and oxide coatings - Measurement of coating thickness - Microscopical method
This document specifies a method for the measurement of the local thickness of metallic coatings, oxide layers, and porcelain or vitreous enamel coatings, by the microscopical examination of...
May 1, 2004
Metallic and oxide coatings - Measurement of coating thickness - Microscopical method
A description is not available for this item.
January 1, 1994
Metallic and Oxide Coatings - Measurement of Coating Thickness - Microscopical Method
A description is not available for this item.