ISO - 728
Coke — Size analysis by sieving
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Solid fuels): | 75.160.10 |
scope:
This document specifies procedures for the size analysis of coke by manual and/or low impact mechanical sieving, using square or round holed sieves of aperture sizes between 125 mm and 0,5 mm. Guidance on handling the sampling and sizing of coke products greater than 125 mm is given in Annex A.
Document History
728
June 1, 2021
Coke — Size analysis by sieving
This document specifies procedures for the size analysis of coke by manual and/or low impact mechanical sieving, using square or round holed sieves of aperture sizes between 125 mm and 0,5 mm....
January 1, 1995
Coke (Nominal Top Size Greater Than 20 mm) - Size Analysis by Sieving
A description is not available for this item.