ISO - 7319
Aerospace — Fluid systems — Interface of 24° cone metric couplings
| Organization: | ISO |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This document defines the geometry of the interface of removable 24° cone couplings for fluid systems in aircraft. The connection with the pipe of each one of the connecting elements can be of different design.
This document specifies the dimensions which allow the interchangeability of the male and female elements and of the nut used for the connection.
The dimensions define the maximum volume of the male fitting.
Document History