DSF/ISO/DIS 9875
Ships and marine technology – Marine echo-sounding equipment
| Organization: | DS |
| Status: | pending |
| Page Count: | 32 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
This document specifies the minimum operational and performance requirements, methods of testing and test results of marine echo-sounding equipment required to comply with the performance standards adopted by the IMO Resolution A.224(VII) as amended by IMO Resolution MSC.74(69), Annex 4. In addition, it takes account of IMO Resolution A.694(17) and is associated with IEC 60945. When a requirement in this International Standard is different from IEC 60945, the requirement in this International Standard takes precedence. [IMO Resolution MSC.74(69), Annex 4, 1]The purpose of echo-sounding equipment is to provide reliable information on the depth of water under a ship to aid navigation in particular in shallow water. [IMO Resolution MSC.74(69), Annex 4, 2]This document is applicable for ship speeds from 0 kn to 30 kn. Any text in this document with wording identical to that in the IMO Resolution A.224(VII) and IMO Res. A.694(17) is printed in italics.
Document History