DS/ISO 3613
Metallic and other inorganic coatings – Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys – Test methods
| Organization: | DS |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This document specifies methods for the determination of - the presence of colourless chromate conversion coatings, - the presence of hexavalent chromium in colourless and coloured coatings on zinc or cadmium or aluminium-zinc (mass fraction of aluminium: 55 %, within a range of 54 % to 56 % mass fraction) and zinc-aluminium (mass fraction of aluminium: 5 %) alloys, - the total chromium content per unit area on zinc and cadmium, - the mass per unit area of both colourless and coloured coatings, - the satisfactory adhesion of chromate conversion coatings, and - the quality of chromate coatings. These methods are applicable to - colourless and coloured chromate conversion coatings containing trivalent and hexavalent chromium in varying proportions and produced by either chemical or electrochemical processes, and - chromate coatings that are free from any supplementary coatings, such as oil, water or solvent-based polymers or wax.
Document History