DS/EN ISO 14501

Milk and milk powder – Determination of aflatoxin M1 content – Clean-up by immunoaffinity chromatography and determination by high-performance liquid chromatography (ISO 14501:2021)

active, Most Current
Organization: DS
Publication Date: 1 June 2021
Status: active
Page Count: 24
ICS Code (Milk and processed milk products): 67.100.10
scope:

This document specifies a method for the determination of aflatoxin M1 content in milk and milk powder. The lowest level of validation is 0,08 μg/kg for whole milk powder i.e. 0,008 μg/l for reconstituted liquid milk. The limit of detection (LOD) is 0,05 μg/kg for milk powder and LOD is 0,005 μg/kg for liquid milk. The limit of quantification(LOQ) is 0,1 μg/kg for milk powder and LOQ is 0,01 μg/kg for liquid milk. The method is also applicable to low fat milk, skimmed milk, low fat milk powder and skimmed milk powder. CAUTION 1 The method described in this protocol requires the use of solutions of aflatoxin M1. Aflatoxins are carcinogenic to humans. Attention is drawn to the statement made by the International Agency for Research on Cancer (WHO)[1,2]. CAUTION 2 Protect the laboratory in which the analyses are performed adequately from daylight and keep aflatoxin standard solutions protected from light, e.g. by using aluminium foil. CAUTION 3 The use of non-acid-washed glassware (e.g. tubes, vials, flasks, beakers, syringes) for aqueous aflatoxin solutions may cause loss of aflatoxin. Moreover, brand new laboratory glassware, before coming into contact with aqueous solutions of aflatoxin, should be soaked in dilute acid (e.g. sulfuric acid, 2 mol/l) for several hours, then rinsed well with distilled water to remove all traces of acid (check to ensure pH is in the range 6 to 8). CAUTION 4 Use decontamination procedures for laboratory wastes such as solid compounds, solutions in organic solvents, aequeous solutions and spills, and for glassware coming into contact with carcinogenic materials. Suitable decontamination procedures have been developed and validated by the International Agency for Research on Cancer (WHO)[1,2].

Document History

DS/EN ISO 14501
June 1, 2021
Milk and milk powder – Determination of aflatoxin M1 content – Clean-up by immunoaffinity chromatography and determination by high-performance liquid chromatography (ISO 14501:2021)
This document specifies a method for the determination of aflatoxin M1 content in milk and milk powder. The lowest level of validation is 0,08 μg/kg for whole milk powder i.e. 0,008 μg/l for...
November 27, 2007
Milk and milk powder – Determination of aflatoxin M1 content – Clean-up by immunoaffinity chromatography and determination by high-performance liquid chromatography
This International Standard specifies a method for the determination of aflatoxin M1 content in milk and milk powder. The lowest level of validation is 0,08 µg/kg for whole milk powder, i.e. 0,008...
February 2, 1999
Milk and milk powder - Determination of aflatoxin M1 content - Clean-up by immunoaffinity chromatography and determination by high-performance liquid chromatography
This standard specifies a method for the determination of aflatoxin M1 content of milk and milk powder.
Milk and milk powder – Determination of aflatoxin M1 content – Clean-up by immunoaffinity chromatography and determination by high-performance liquid chromatography (ISO/DIS 14501:2019)
This document specifies a method for the determination of aflatoxin M1 content in milk and milk powder. The lowest level of validation is 0,08 μg/kg for whole milk powder i.e. 0,008 μg/l for...
Advertisement