DS/EN 1254-8
Copper and copper alloys – Plumbing fittings – Part 8: Press fittings for use with plastics and multilayer pipes
| Organization: | DS |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
This document specifies product characteristics, assessment methods, compliance criteria of test results and a designation system for fittings with radial and axial press ends for use with plastics and multilayer pipes. The fitting ends have a nominal diameter from 10 mm to 160 mm. The fittings are designed for a service lifetime up to fifty. This document applies to copper alloy fittings. A non-exhaustive list of these copper alloys is given in CEN/TS 13388. Adaptor fittings for use with plastics and multilayer pipes may combine press ends with fitting ends defined in the other parts of EN 1254. Press fittings for use with plastics and multilayer pipes may also have flanged end connections according to EN 1092-3. Press fittings for use with plastics and multilayer pipes may also have a plated or other decorative surface coating. Fittings can be produced by machining, metal forming, casting, or fabrication. Products covered by this document are intended to be used in: a) liquid applications: - hot, cold or combined hot and cold water, including systems according to EN 806; - closed heating systems according to EN 12828; - cooling systems; - drainage systems; - fire protection systems including sprinkler systems according to EN 12845; - supply systems for points of consumption with liquid fuels according to EN 12514. b) gas applications: - natural gas and liquefied petroleum gas systems with a maximum operating pressure less than or equal to 5 bar according to EN 1775; - compressed air systems.
Document History