DS/ISO 17215-3

Road vehicles – Video communication interface for cameras (VCIC) – Part 3: Camera message dictionary

active, Most Current
Organization: DS
Publication Date: 1 June 2021
Status: active
Page Count: 60
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This document specifies the standardized camera messages and data types used by a VCIC camera (OSI layer 7). Applications hosted on ECUs want to communicate with one or more cameras (e.g. "Ask camera for parameters."). If the applications can use standardized services supported by the cameras (API layer 7), the development of a vision application is independent on the camera used. The services can be implemented by general libraries. The definition of streaming data is not an issue of this API.

Document History

DS/ISO 17215-3
June 1, 2021
Road vehicles – Video communication interface for cameras (VCIC) – Part 3: Camera message dictionary
This document specifies the standardized camera messages and data types used by a VCIC camera (OSI layer 7). Applications hosted on ECUs want to communicate with one or more cameras (e.g. “Ask camera...
May 20, 2014
Road vehicles – Video communication interface for cameras (VCIC) – Part 3: Camera message dictionary
ISO 17215-3:2014 specifies the standardized camera messages and data types used by a VCIC camera (OSI Layer 7). Applications hosted on ECUs want to communicate with one or more cameras (e.g....
Advertisement