DSF/ISO/DIS 11606

Ships and marine technology – Marine electromagnetic compasses

pending, Most Current
Organization: DS
Status: pending
Page Count: 21
ICS Code (Navigation and control equipment): 47.020.70
scope:

This document specifies general requirements, type tests and individual tests for marine electromagnetic compasses intended for steering purposes and/or taking bearings on board ships required by Chapter V of SOLAS, 1974 and the International Code of Safety for High-Speed Craft (HSC Code). In accordance with IMO Resolution MSC.166(78), this document applies to Marine electromagnetic compasses installations fitted before 1 July 2002. Marine electromagnetic compasses installed on or after 1 July 2002 applies the requirements of ISO 22090-2. The magnetic compasses specified in this document shall apply to the ships the overall length of which is normally not less than 24 m. In this context an electromagnetic compass is an item of electronic equipment which uses the geomagnetic field to obtain information about the ship's heading. This information is conveyed to the main compass (which is used for steering and taking bearings), to additional repeater indicators and, if required, to other navigational equipment. NOTE - All requirements that are extracted from the recommendations of IMO resolutions are printed in italics.

Document History

DSF/ISO/DIS 11606
Ships and marine technology – Marine electromagnetic compasses
This document specifies general requirements, type tests and individual tests for marine electromagnetic compasses intended for steering purposes and/or taking bearings on board ships required by...
Advertisement