DSF/ISO/IEC PRF 7816-8

Identification cards – Integrated circuit cards – Part 8: Commands and mechanisms for security operations

pending, Most Current
Organization: DS
Status: pending
Page Count: 43
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security mechanisms with commands defined in ISO/IEC 7816-4. The choice and conditions of use of cryptographic mechanism in security operations can affect card exportability. The evaluation of the suitability of algorithms and protocols is outside the scope of this document. It does not cover the internal implementation within the card and/or the outside world.

Document History

DSF/ISO/IEC PRF 7816-8
Identification cards – Integrated circuit cards – Part 8: Commands and mechanisms for security operations
This document specifies interindustry commands which can be used for security operations. This document also provides informative directives on how to construct security mechanisms with commands...
Advertisement