ISO/IEC DIRECTIVES PART 2

ISO/IEC Directives, Part 2 Principles and rules for the structure and drafting of ISO and IEC documents

active, Most Current
Organization: ISO
Publication Date: 1 January 2021
Status: active
Page Count: 104
scope:

The ISO/IEC Directives, Part 2 contains the principles and rules for the structure and drafting of International Standards, Technical Specifications and Publicly Available Specifications. As far as practicable, these principles and rules also apply to Technical Reports and Guides. All these document types are referred to collectively as "documents", unless otherwise necessary.

The ISO/IEC Directives, Part 2 does not specify the typography and layout of documents, which are determined by the house style of the publishing organization. Presentation is outside of the scope of the ISO/IEC Directives, Part 2.

The ISO/IEC Directives, Part 2 does not specify the rules governing the process and procedures by which ISO and IEC documents are developed. These rules are provided in the ISO/IEC Directives, Part 1 and ISO, IEC and JTC 1 Supplements.

Document History

ISO/IEC DIRECTIVES PART 2
January 1, 2021
ISO/IEC Directives, Part 2 Principles and rules for the structure and drafting of ISO and IEC documents
The ISO/IEC Directives, Part 2 contains the principles and rules for the structure and drafting of International Standards, Technical Specifications and Publicly Available Specifications. As far as...
January 1, 2018
ISO/IEC Directives, Part 2 Principles and rules for the structure and drafting of ISO and IEC documents
The ISO/IEC Directives, Part 2 contains the principles and rules for the structure and drafting of International Standards, Technical Specifications and Publicly Available Specifications. As far as...
January 1, 2016
ISO/IEC Directives, Part 2 Principles and rules for the structure and drafting of ISO and IEC documents
The ISO/IEC Directives, Part 2 contains the principles and rules for the structure and drafting of International Standards, Technical Specifications and Publicly Available Specifications. As far as...
January 1, 2011
ISO/IEC Directives, Part 2 - Rules for the structure and drafting of International Standards
This part of the ISO/IEC Directives specifies rules for the structure and drafting of documents intended to become International Standards, Technical Specifications or Publicly Available...
January 1, 2004
ISO/IEC Directives, Part 2 - Rules for the structure and drafting of International Standards
A description is not available for this item.

References

Advertisement