NEN-EN 1254-6

Copper and copper alloys - Plumbing fittings - Part 6: Push-fit fittings for use with metallic tubes, plastics and multilayer pipes

inactive
Organization: NEN
Publication Date: 1 July 2019
Status: inactive
Page Count: 36
ICS Code (Metal fittings): 23.040.40
scope:

This document specifies product characteristics, assessment methods, compliance criteria and a designation system for push-fit fittings for the purpose of joining tubes of copper, plated copper, multilayer pipes and plastics pipes. The fitting ends have a size range from 6 mm to 54 mm. The fittings are designed for a service lifetime up to fifty years.

This document is applicable to push-fit fittings for joining one or more of the following tubes or pipes:

- copper tubes to EN 1057; copper composite according to UNI 11342, plastic and multilayer pipes covered by EN 15015.

The fittings are used up to the operating temperatures and maximum operating pressures as indicated in Annex A.

This document applies to copper alloy fittings. A non-exhaustive list of these copper alloys is given in CEN/TS 13388.

Adaptor fittings may combine push-fit ends with fitting ends defined in the other parts of EN 1254.

Push-fit fittings for metallic tubes may also have flanged end connections according to EN 1092-3.

Push-fit fittings may also have a plated or other decorative surface coating.

Fittings can be produced by machining, metal forming, casting, or fabrication.

Products covered by this standard are intended to be used in liquid applications:

- hot, cold or combined hot and cold water systems according to EN 806;

- closed heating systems according to EN 12828 and cooling systems;

- drainage systems;

- sprinkler systems according to EN 12845.

Document History

June 1, 2021
Copper and copper alloys - Plumbing fittings - Part 6: Push-fit fittings for use with metallic tubes, plastics and multilayer pipes
This document specifies product characteristics, assessment methods, compliance criteria of test results and a designation system for push-fit fittings for the purpose of joining tubes of copper,...
NEN-EN 1254-6
July 1, 2019
Copper and copper alloys - Plumbing fittings - Part 6: Push-fit fittings for use with metallic tubes, plastics and multilayer pipes
This document specifies product characteristics, assessment methods, compliance criteria and a designation system for push-fit fittings for the purpose of joining tubes of copper, plated copper,...
October 1, 2012
Copper and copper alloys - Plumbing fittings - Part 6: Fittings with push-fit ends
This European Standard specifies materials and test requirements for fittings of copper and copper alloys. This part of EN 1254 specifies push-fit end connections with or without plating or coating...
February 1, 2011
Copper and copper alloys - Plumbing fittings - Part 6: Fittings with push-fit ends
This European Standard specifies materials and test requirements for fittings of copper and copper alloys. This part of EN 1254 specifies push-fit end connections with or without plating or coating...
March 1, 2004
Copper and copper alloys - Plumbing fittings - Part 6: Fittings with push fit ends
This European Standard specifies materials and test requirements for fittings of copper and copper alloys. This part of EN 1254 specifies push-fit end connections with or without plating or coating...

References

Advertisement