NEN-EN 1254-8

Copper and copper alloys - Plumbing fittings - Part 8: Press fittings for use with plastics and multilayer pipes

inactive
Organization: NEN
Publication Date: 1 July 2019
Status: inactive
Page Count: 38
ICS Code (Metal fittings): 23.040.40
scope:

This document specifies product characteristics, assessment methods, compliance criteria and a designation system for fittings with radial and axial press ends for use with plastics and multilayer pipes. The fitting ends have a size range from 10 mm to 160 mm. The fittings are designed for a service lifetime up to fifty.

This document applies to copper alloy fittings. A non-exhaustive list of these copper alloys is given in CEN/TS 13388.

Adaptor fittings for use with plastic and multilayer pipes may combine press ends with fitting ends defined in the other parts of EN 1254.

Press fittings for use with plastic and multilayer pipes may also have flanged end connections according to EN 1092-3.

Press fittings for use with plastic and multilayer pipes may also have a plated or other decorative surface coating.

Fittings can be produced by machining, metal forming, casting, or fabrication.

Products covered by this standard are intended to be used in:

a) liquid applications:

- hot, cold or combined hot and cold water systems according to EN 806;

- closed heating systems according to EN 12828 and cooling systems;

- drainage systems;

- sprinkler systems according to EN 12845;

b) gas applications:

- natural gas and liquefied petroleum gas systems with a maximum operating pressure less than or equal to 5 bar according to EN 1775;

- compressed air systems.

Document History

June 1, 2021
Copper and copper alloys - Plumbing fittings - Part 8: Press fittings for use with plastics and multilayer pipes
This document specifies product characteristics, assessment methods, compliance criteria of test results and a designation system for fittings with radial and axial press ends for use with plastics...
NEN-EN 1254-8
July 1, 2019
Copper and copper alloys - Plumbing fittings - Part 8: Press fittings for use with plastics and multilayer pipes
This document specifies product characteristics, assessment methods, compliance criteria and a designation system for fittings with radial and axial press ends for use with plastics and multilayer...
October 1, 2012
Copper and copper alloys - Plumbing fittings - Part 8: Fittings with press ends for use with plastics and multilayer pipes
This European Standard specifies materials and test requirements for fittings of copper and copper alloys. This part of EN 1254 specifies press end connections with or without plating or coating in...
February 1, 2011
Copper and copper alloys - Plumbing fittings - Part 8: Fittings with press ends for use with plastics and multilayer pipes
This European Standard specifies materials and test requirements for fittings of copper and copper alloys. This part of EN 1254 specifies press end connections with or without plating or coating in...

References

Advertisement