NEN-EN 1254-2

Copper and copper alloys - Plumbing fittings - Part 2: Compression fittings for use with copper tubes

active, Most Current
Organization: NEN
Publication Date: 1 June 2021
Status: active
Page Count: 32
ICS Code (Metal fittings): 23.040.40
scope:

This document specifies product characteristics, assessment methods, compliance criteria of the test results and a designation system for compression fittings for connecting with copper tubes. Compression fittings exist with sealing elements - metallic and/or non-metallic - called non manipulative (commonly referenced as type A) and without sealing elements, called manipulative (commonly referenced as type B). For the purposes of joining copper tubes, the fitting ends have a nominal diameter from 6 mm to 108 mm. The compression fittings are designed for a service lifetime up to fifty years.

The fittings are used up to the operating temperatures and corresponding maximum operating pressures as indicated in Annex A.

This document applies to copper alloy fittings. A non-exhaustive list of these copper alloys is given in CEN/TS 13388.

Compression fitting ends, Type A, are used with copper tubes to EN 1057 in all material hardness conditions.

Compression fittings, Type A, will possibly require an internal support when used with R220 (annealed) copper tube and the manufacturer's advice should be sought.

Compression fitting ends, Type B, are used with R220 (annealed) or R250 (half-hard) copper tube to EN 1057.

Compression fittings, Type B, may be used with R290 (hard) copper tube and the manufacturer's advice should be sought.

Adaptor fittings for use with copper tubes may combine compression ends with fitting ends defined in the other parts of EN 1254.

Compression fittings for use with copper tubes may also have flanged end connections according to EN 1092-3.

Compression fittings for use with copper tubes may also have a plated or other decorative surface coating.

Fittings can be produced by machining, metal forming, casting, or fabrication.

Products covered by this document are intended to be used in:

a) liquid applications:

- hot, cold or combined hot and cold water, including systems according to EN 806;

- closed heating systems according to EN 12828;

- cooling systems.

b) drainage systems:

- fire protection systems including sprinkler systems according to EN 12845;

- supply systems for points of consumption with liquid fuels according to EN 12514.

c) gas applications:

- natural gas and liquefied petroleum gas systems with a maximum operating pressure less than or equal to 5 bar according to EN 1775;

- compressed air systems.

Document History

NEN-EN 1254-2
June 1, 2021
Copper and copper alloys - Plumbing fittings - Part 2: Compression fittings for use with copper tubes
This document specifies product characteristics, assessment methods, compliance criteria of the test results and a designation system for compression fittings for connecting with copper tubes....
July 1, 2019
Copper and copper alloys - Plumbing fittings - Part 2: Compression fittings for use with copper tubes
This document specifies product characteristics, assessment methods, compliance criteria of the test results and a designation system for compression fittings for connecting with copper tubes....
May 1, 2007
Copper and copper alloys - Plumbing fittings - Part 2: Fittings with compression ends for use with copper tubes
This European Standard specifies materials and test requirements for fittings of copper and copper alloys with or without plating or coating. This part of EN 1254 specifies compression end...
February 1, 1998
Copper and copper alloys - Plumbing fittings - Part 2: Fittings with compression ends for use with copper tubes
Specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating or coating. Maximum permissible temperatures and...
January 1, 1994
Copper and copper alloys - Plumbing fittings - Part 2: Fittings with compression ends for use with copper tubes
Specifies materials, assembly dimensions and tolerances and test requirements for fittings of copper and copper alloys with or without plating or coating. Maximum permissible temperatures and...

References

Advertisement