NEN-EN 16734
Automotive fuels - Automotive B10 diesel fuel - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 June 2021 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This document specifies requirements and test methods for marketed and delivered automotive B10 diesel fuel, i.e. diesel fuel containing up to 10,0 %(V/V) Fatty Acid Methyl Ester. It is applicable to fuel for use in diesel engine vehicles compatible with automotive B10 diesel fuel.
NOTE 1 This product is allowed in Europe [4], but national legislation can set additional requirements or rules concerning, or even prohibiting, marketing or delivering of the product.
NOTE 2 In this document, A-deviations apply (see Annex A).
NOTE 3 For the purposes of this document, the terms "% (m/m)" and "% (V/V)" are used to represent respectively the mass fraction and the volume fraction.
Document History