IEC - 61691-6

Behavioural languages – Part 6: VHDL Analog and Mixed-Signal Extensions

active, Most Current
Organization: IEC
Publication Date: 1 June 2021
Status: active
Page Count: 675
ICS Code (Languages used in information technology): 35.060
ICS Code (Industrial automation systems in general): 25.040.01
scope:

This standard defines the IEEE 1076.1™ language, a hardware description language for the description and the simulation of analog, digital, and mixed-signal systems. Informally called VHDL-AMS (VHSIC Hardware Description Language for Analog and Mixed-Signal, where VHSIC stands for Very High Speed Integrated Circuits), the language is built on the IEEE 1076™ (VHDL) language and extends it to provide capabilities of writing and simulating analog and mixed-signal models.

Purpose

To support the design and verification of complex electronic systems containing a mixture of analog and digital devices, the IEEE 1076.1 language provides, as an extension of the IEEE VHDL 1076 language, a comprehensive set of capabilities for the description and simulation of mixed-signal and mixed-technology systems.

The revision adds selected new features to the language definition of IEEE Std 1076.1-2007, and it updates that standard to reflect changes in the VHDL specification, IEEE Std 1076-2008.1

1Information on references can be found in Clause 2.

Document History

61691-6
June 1, 2021
Behavioural languages – Part 6: VHDL Analog and Mixed-Signal Extensions
This standard defines the IEEE 1076.1™ language, a hardware description language for the description and the simulation of analog, digital, and mixed-signal systems. Informally called VHDL-AMS (VHSIC...
December 1, 2009
Behavioural languages – Part 6: VHDL Analog and Mixed-Signal Extensions
Purpose and scope This standard defines IEC 61691-6/IEEE 1076.1™ language, a hardware description language for the description and the simulation of analog, digital, and mixed-signal systems. The...

References

Advertisement