DSF/ISO/DIS 14982-1

Agricultural and forestry machinery – Electromagnetic compatibility – Part 1: General EMC requirements

pending, Most Current
Organization: DS
Status: pending
Page Count: 38
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

This International Standard specifies the test methods and acceptance criteria for evaluating the electromagnetic compatibility of tractors, and all kinds of mobile (including hand-held or battery powered) agricultural and forestry machines, landscaping and gardening machines [referred to hereafter as machine(s)] as supplied by the machine manufacturer. It is applicable to machines and electrical/electronic sub-assemblies (ESA's) which are manufactured after the date of publication of this International Standard. This Part specifies general EMC requirements under typical EMC environmental conditions. ISO 14982- 2:2021 deals with EMC requirements specifically related to functional safety. Electrical/electronic components or sub-assemblies intended for fitting in machines are also within the scope of this standard, except regarding immunity for those parts whose functions are not involved in the direct control and modification of the state of the functions of the machine. The following electromagnetic phenomena are to be evaluated: ¾ radiated electromagnetic emissions; ¾ electromagnetic field immunity; ¾ electrostatic discharge; ¾ conducted transients. This International Standard is not applicable to machines directly supplied with current from public electrical mains. Exceptions to machines or electrical/electronic systems or ESA's that may not require testing in accordance with this International Standard are given in clause 12.

Document History

DSF/ISO/DIS 14982-1
Agricultural and forestry machinery – Electromagnetic compatibility – Part 1: General EMC requirements
This International Standard specifies the test methods and acceptance criteria for evaluating the electromagnetic compatibility of tractors, and all kinds of mobile (including hand-held or battery...
Advertisement