DSF/ISO/DIS 17842-3

Safety of amusement rides and amusement devices – Part 3: Requirements for inspection during design, manufacture, operation and use

pending, Most Current
Organization: DS
Status: pending
Page Count: 13
ICS Code (Playgrounds): 97.200.40
scope:

This part of ISO 17842 specifies the minimum requirements necessary for the independent inspections, of amusement devices designed, manufactured, operated and used according to ISO 17842-1, ISO 17842-2, ISO 17842-4.

Document History

DSF/ISO/DIS 17842-3
Safety of amusement rides and amusement devices – Part 3: Requirements for inspection during design, manufacture, operation and use
This part of ISO 17842 specifies the minimum requirements necessary for the independent inspections, of amusement devices designed, manufactured, operated and used according to ISO 17842-1, ISO...
Safety of amusement rides and amusement devices - Requirements for inspection during design, manufacture, operation and use
This part of ISO 17842 defines requirements for the necessary inspections, in accordance with ISO/IEC 17020, of amusement devices designed, manufactured, operated and used according to ISO 17842-1...
Advertisement