DSF/PREN 4627

Aerospace series – Steel X4CrNiMo16-5-1 (1.4418) – Air melted – Hardened and tempered – Forgings – De ≤ 200 mm – 1 150 MPa ≤ Rm ≤ 1 300 Mpa

pending
Organization: DS
Status: pending
Page Count: 11
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to: - Steel X4CrNiMo16-5-1 (1.4418); - Air melted; - Hardened and tempered; - Forgings; - De ≤ 200 mm; - 1 150 MPa ≤ Rm ≤ 1 300 MPa; for aerospace applications. NOTE - Other common designations: - AIR: Z 8 CND 17-04. - Only the chemical composition of this document are considered.

Document History

January 4, 2023
Aerospace series – Steel X4CrNiMo16-5-1 (1.4418) – Air melted – Hardened and tempered – Forgings – De ≤ 200 mm – 1 150 MPa ≤ Rm ≤ 1 300 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace applications. NOTE –...
May 5, 2014
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De = 200 mm - 1 150 MPa = Rm = 1 300 MPa
This standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418)Air melted Hardened and tempered Forgings De = 200 mm 1 150 MPa = Rm = 1 300 MPa for aerospace applications. NOTE...
January 21, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De <= 150 mm - 1 100 MPa <= Rm <= 1 300 MPa
This standard specifies the requirements relating to: Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Forgings De <= 150 mm 1 100 MPa <= Rm <= 1 300 MPa for aerospace applications.
April 2, 2007
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ≤ 150 mm - 1 100 MPa ≤ Rm ≤ 1 300 MPa
A description is not available for this item.
DSF/PREN 4627
Aerospace series – Steel X4CrNiMo16-5-1 (1.4418) – Air melted – Hardened and tempered – Forgings – De ≤ 200 mm – 1 150 MPa ≤ Rm ≤ 1 300 Mpa
This document specifies the requirements relating to: – Steel X4CrNiMo16-5-1 (1.4418); – Air melted; – Hardened and tempered; – Forgings; – De ≤ 200 mm; – 1 150 MPa ≤ Rm ≤ 1 300 MPa; for aerospace...
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De = 200 mm - 1 150 MPa = Rm = 1 300 MPa
A description is not available for this item.
Advertisement