DSF/PREN ISO 13885-1
Gel permeation chromatography (GPC) – Part 1: Tetrahydrofuran (THF) as eluent (ISO 13885-1:2020)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Binders): | 87.060.20 |
scope:
This document specifies the determination of the molar-mass distribution and the average molar mass values Mn (number average) and Mw (weight average) of polymers that are soluble in tetrahydrofuran (THF) by gel permeation chromatography (GPC). NOTE - Also known as size exclusion chromatography (SEC). Even though the chromatograms obtained show good repeatability, it is possible that this method cannot be used with certain polymer types because of specific interactions (e.g. adsorption) within the sample/eluent/column
Document History