DSF/PREN 13938-3
Explosives for civil uses – Propellants and rocket propellants – Part 3: Determination of deflagration to detonation transition
| Organization: | DS |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This document specifies a method to determine the tendency of a propellant to undergo transition from deflagration to detonation (DDT). It applies to propellants of a grain size up to 8 mm. This method does not apply to black powder and rocket propellant. NOTE 1 - Due to the nature of the shape of grains (heterogeneous), the combustion of the rocket propellant can cause a crack of the grain causing an explosion of the rocket motor. NOTE 2 - Black powders properties differ significantly from propellant and explosives because black powders are capable of maintaining stable combustion at high velocities without experiencing deflagration - detonation transition.
Document History