DSF/PREN 12477

Protective gloves for welders

pending
Organization: DS
Status: pending
Page Count: 12
ICS Code (Hand and arm protection): 13.340.40
scope:

This document specifies requirements and test methods for protective gloves for use in manual metal welding, cutting and allied processes. Protective gloves for welders protect the hands and the wrists during the process of welding and related tasks. Protective gloves for welders protect against small splashes of molten metal, short contact exposure to limited flame, convective heat and contact heat and U.V. radiation from the arc. The glove's material provides minimum electrical resistance up to 100 V (DC) for arc welding. Besides, they protect against mechanical aggressions. WARNING - It is not meant to bring any protection in case of defective or wrong use of the welding equipment. It does not qualify the glove for protection against electrical shock where protective gloves designed according to EN 60903 shall be used. According to their performance, protective gloves for welders are classified into two types: - Type A: lower dexterity (with higher other performance); - Type B: higher dexterity (with lower other performance). Protective gloves for special welding processes are outside the scope of this document.

Document History

June 21, 2005
Protective gloves for welders
Add after the first sentence of the third paragraph: The glove's material provides minimum electrical resistance up to 100V (AC or DC) for arc welding. Add after the last sentence of the third...
January 23, 2002
Protective gloves for welders
This European Standard specifies requirements and test methods for protective gloves for use in manual metal welding, cutting and allied processes. Protective gloves for welders protect the hands...
DSF/PREN 12477
Protective gloves for welders
This document specifies requirements and test methods for protective gloves for use in manual metal welding, cutting and allied processes. Protective gloves for welders protect the hands and the...
Advertisement