CENELEC - EN IEC 61326-2-5
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-5: Particular requirements - Test configurations, operational conditions and performance criteria for field devices with field bus interfaces according to IEC 61784-1
| Organization: | CENELEC |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
In addition to the requirements of IEC 61326-1, this part of IEC 61326 treats the particular features for EMC testing of field devices with field bus interfaces. This part of IEC 61326 covers only the field bus interface of the equipment.
NOTE The other functions of the equipment remain covered by other parts of IEC 61326 series.
This part refers only to field devices intended for use in process control and process measuring.
In this document, field devices with interfaces according to IEC 61784-1:2019, CP 3/2 and CP 1/1 as defined in IEC 61784 are covered. Other field bus interfaces may be included in future editions of this document.
IEC 61784-1:2019 specifies a set of protocol specific communication profiles based on IEC 61158.
The manufacturer specifies the environment for which the product is intended to be used and/or selects the appropriate test level specifications of IEC 61326-1.
Document History