CENELEC - EN IEC 61326-2-2
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-2: Particular requirements - Test configurations, operational conditions and performance criteria for portable testing, measuring and monitoring equipment used in low-voltage distribution systems
| Organization: | CENELEC |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
In addition to the scope of IEC 61326-1, this part of IEC 61326 specifies more detailed test configurations, operational conditions and performance criteria for equipment covered by Annex A of IEC 61326-1:2020 which is:
- used for testing, measuring or monitoring of protective measures in low-voltage distribution systems, and;
- powered by battery and/or from the circuit measured, and
- portable.
Examples of such EUTs include, but are not limited to, voltage detectors, insulation testers, earth continuity testers, earth resistance testers, leakage current clamps, loop impedance testers, "residual-current-de
NOTE Particular EMC requirements for equipment covered by IEC 61557-8 and IEC 61557-9 are given in IEC 61326-2-4.
The manufacturer specifies the environment for which the product is intended to be used and/or selects the appropriate test level specifications of IEC 61326-1.
Document History