NCMA - TR 149A
Concrete Masonry Walls for Metal Building Systems
| Organization: | NCMA |
| Publication Date: | 8 January 2020 |
| Status: | active |
scope:
CATS Abstract:
Metal buildings are used extensively for warehouses and other structures requiring large, open floor spaces. The ability of metal building manufacturers to meet these needs by standardizing design and construction details has caused these buildings to often be mistakenly referred to as "metal building systems." Metal buildings provide considerable design flexibility, long clear spans and rapid construction. As part of this flexibility, metal buildings can be clad with a variety of materials to provide different appearances or functions to the buildings. Reinforced concrete masonry walls as detailed in this manual are popular enclosure systems for metal buildings because of masonry's impact resistance, strength, and fire resistance. The attractiveness and durability of masonry combined with the steel frame make this building type ideal not only for warehouses but also for commercial buildings, schools, and gymnasiums.
Document History