NEK 591

Flame retardant, halogen-free cables, rated voltage up to 500 V

active, Most Current
Organization: NEK
Publication Date: 1 May 2019
Status: active

Document History

NEK 591
May 1, 2019
Flame retardant, halogen-free cables, rated voltage up to 500 V
A description is not available for this item.
June 1, 2012
Flame retardant, halogen-free cables, rated voltage up to 500 V
A description is not available for this item.
January 1, 1991
Selvslukkende, halogenfrie kabler og ledninger for merkespenninger opp t.o.m. 0,6/1 kV Del 1: Fellesbestemmelser. Del 2: Prøvemetoder Del 3: Halogenfrie enleder ledninger for fast forlegning Del 4: Halogenfrie 1 kV kabler for fast forlegning Del 5: Halogenfrie 500 V kabler for fast forlegning
A description is not available for this item.
Advertisement