DS/ISO/IEC 30147

Internet of Things (IoT) – Integration of IoT trustworthiness activities in ISO/IEC/IEEE 15288 system engineering processes

active, Most Current
Organization: DS
Publication Date: 7 June 2021
Status: active
Page Count: 36
ICS Code (Information technology (IT) in general): 35.020
ICS Code (Software): 35.080
ICS Code (IT Security): 35.030
ICS Code (Internet applications): 35.240.95
scope:

ISO/IEC 30147:2021(E) provides system life cycle processes to implement and maintain trustworthiness in an IoT system or service by applying and supplementing ISO/IEC/IEEE 15288:2015. The system life cycle processes are applicable to IoT systems and services common to a wide range of application areas.

Document History

DS/ISO/IEC 30147
June 7, 2021
Internet of Things (IoT) – Integration of IoT trustworthiness activities in ISO/IEC/IEEE 15288 system engineering processes
ISO/IEC 30147:2021(E) provides system life cycle processes to implement and maintain trustworthiness in an IoT system or service by applying and supplementing ISO/IEC/IEEE 15288:2015. The system life...
Advertisement