DS/EN IEC 61243-1
Live working – Voltage detectors – Part 1: Capacitive type to be used for voltages exceeding 1 kV AC
| Organization: | DS |
| Publication Date: | 7 June 2021 |
| Status: | active |
| Page Count: | 88 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
scope:
IEC 61243-1:2021 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 800 kV AC, and frequencies of 50 Hz and/or 60 Hz. This document applies only to voltage detectors of capacitive type used in contact with the bare part to be tested, as a complete device including its insulating element or as a separate device, adaptable to an insulating stick which, as a separate tool, is not covered by this document (see 4.4.2.1 for general design). Other types of voltage detectors are not covered by this document. Self ranging voltage detectors (formally "multi range voltage detectors") are not covered by this document. Some restrictions or formal interdictions on their use are applicable in case of switchgear of IEC 62271 series design, due to insulation coordination, on overhead line systems of electrified railways (see Annex B) and systems without neutral reference. For systems without neutral reference, the insulating level is adapted to the maximum possible voltage to the earth (ground). Products designed and manufactured according to this document contribute to the safety of users provided they are used by persons trained for the work, in accordance with the hot stick working method and the instructions for use. Except where otherwise specified, all the voltages defined in this document refer to values of phase-to-phase voltages of three-phase systems. In other systems, the applicable phase-to-phase or phase-to-earth (ground) voltages are used to determine the operating voltage. This third edition cancels and replaces the second edition published in 2003 and Amend-ment 1:2009. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a) The scope is more precise, stating that only bare contact to the part to be tested is reliable for these contact voltage detectors. The rationale ...
Document History