DS/EN ISO 3452-1

Non-destructive testing – Penetrant testing – Part 1: General principles (ISO 3452-1:2021)

active, Most Current
Organization: DS
Publication Date: 7 June 2021
Status: active
Page Count: 36
ICS Code (Non-destructive testing): 19.100
scope:

This standard defines a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be tested. It is mainly applied to metallic materials, but can also be performed on other materials, provided that they are inert to the test media and they are not excessively porous, examples of which are castings, forgings, welds, ceramics, etc. This standard is not intended to be used for acceptance criteria and gives no information relating to the suitability of individual test systems for specific applications nor requirements for test equipment. The term 'discontinuity' is used here in the sense that no evaluation concerning acceptability or non-acceptability is included. Methods for determining and monitoring the essential properties of penetrant testing products to be used are specified in ISO 3452-2 and ISO 3452-3.

Document History

DS/EN ISO 3452-1
June 7, 2021
Non-destructive testing – Penetrant testing – Part 1: General principles (ISO 3452-1:2021)
This standard defines a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be tested....
August 28, 2013
Non-destructive testing – Penetrant testing – Part 1: General principles
This standard defines a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be tested....
June 24, 2013
Non-destructive testing - Penetrant testing - Part 1: General principles
This part of ISO 3452 specifies a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to...
Non-destructive testing – Penetrant testing – Part 1: General principles (ISO/DIS 3452-1:2019)
This standard defines a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be tested....
Non-destructive testing - Penetrant testing - Part 1: General principles (ISO/DIS 3452-1:2011)
This standard defines a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be tested....
Non-destructive testing - Penetrant testing - Part 1: General principles (ISO/FDIS 3452-1:2012)
This standard defines a method of penetrant testing used to detect discontinuities, e.g. cracks, laps, folds, porosity and lack of fusion, which are open to the surface of the material to be tested....
Advertisement